Molex Sensor Cord, 4P M8 Plug-Rcpt, 16.4 ; Connector Type A Molex 120087-0992

Description
SENSOR CORD, 4P M8 PLUG-RCPT, 16.4 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M8 PLUG-RCPT, 16.4 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M8 Plug-Rcpt, 16.4 ; Connector Type A Molex - 32X4954 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Plug-Rcpt, 16.4 ; Connector Type A Molex
32X4954
Sensor Cord, 4P M8 Plug-Rcpt, 16.4 ; Connector Type A Molex 32X4954
SENSOR CORD, 4P M8 PLUG-RCPT, 16.4 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft RoHS Compliant: Yes

SENSOR CORD, 4P M8 PLUG-RCPT, 16.4 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32X4954
Product Name Sensor Cord, 4P M8 Plug-Rcpt, 16.4 ; Connector Type A Molex
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details