Molex Sensor Cord, 3P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex 120087-0235

Description
SENSOR CORD, 3P M8 PLUG-RCPT, 3.3 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M8 PLUG-RCPT, 3.3 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex - 57T4866 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex
57T4866
Sensor Cord, 3P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex 57T4866
SENSOR CORD, 3P M8 PLUG-RCPT, 3.3 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

SENSOR CORD, 3P M8 PLUG-RCPT, 3.3 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57T4866
Product Name Sensor Cord, 3P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details