Molex Sensor Cord, 5P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex 120087-0112

Description
SENSOR CORD, 5P M8 PLUG-RCPT, 3.3 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P M8 PLUG-RCPT, 3.3 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex - 76M7408 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex
76M7408
Sensor Cord, 5P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex 76M7408
SENSOR CORD, 5P M8 PLUG-RCPT, 3.3 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

SENSOR CORD, 5P M8 PLUG-RCPT, 3.3 ; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76M7408
Product Name Sensor Cord, 5P M8 Plug-Rcpt, 3.3 ; Connector Type A Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details