Molex Sensor Cord, 3P M8 Plug-Rcpt, 23.6; Connector Type A Molex 120087-0071

Description
SENSOR CORD, 3P M8 PLUG-RCPT, 23.6"; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:3 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M8 PLUG-RCPT, 23.6"; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:3 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M8 Plug-Rcpt, 23.6; Connector Type A Molex - 76M7395 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Plug-Rcpt, 23.6; Connector Type A Molex
76M7395
Sensor Cord, 3P M8 Plug-Rcpt, 23.6; Connector Type A Molex 76M7395
SENSOR CORD, 3P M8 PLUG-RCPT, 23.6"; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:3 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

SENSOR CORD, 3P M8 PLUG-RCPT, 23.6"; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:3 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 76M7395
Product Name Sensor Cord, 3P M8 Plug-Rcpt, 23.6; Connector Type A Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details