Molex Circular Cable Assemblies 1200860144

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM12988-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM12988-ND
Circular Cable Assemblies WM12988-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Nc 4P Fp 2M Coupler 24Awg Pvc Molex - 18P0824 - Newark, An Avnet Company
Chicago, IL, United States
Nc 4P Fp 2M Coupler 24Awg Pvc Molex
18P0824
Nc 4P Fp 2M Coupler 24Awg Pvc Molex 18P0824
NC 4P FP 2M COUPLER 24AWG PVC

NC 4P FP 2M COUPLER 24AWG PVC

Supplier's Site Datasheet
Cable for Computer Nework Etc… - 220413784 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
220413784
Cable for Computer Nework Etc… 220413784
CABLE ASSEMBLY, IP67, DUST TIGHT, WATERPROOF, CIRCULAR, UNSHIELDED, 4 POSITION / FEMALE TO WIRE, YELLOW, PVC, 6.56 FT. FREE 2 YEAR RADWELL WARRANTY

CABLE ASSEMBLY, IP67, DUST TIGHT, WATERPROOF, CIRCULAR, UNSHIELDED, 4 POSITION / FEMALE TO WIRE, YELLOW, PVC, 6.56 FT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 1200860144 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200860144
Cable Assemblies - Circular Cable Assemblies 1200860144
CBL CIRC 4POS FEM TO WIRE 6.56'

CBL CIRC 4POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM12988-ND 18P0824 220413784 1200860144
Product Name Circular Cable Assemblies Nc 4P Fp 2M Coupler 24Awg Pvc Molex Cable for Computer Nework Etc… Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details