Molex Circular Cable Assemblies 1200860133

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1200860133-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1200860133-ND
Circular Cable Assemblies 1200860133-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Nana-Change Cord, M8, Pin Contacts, 3 Position, Plug; Connector Type A Molex - 31M6592 - Newark, An Avnet Company
Chicago, IL, United States
Nana-Change Cord, M8, Pin Contacts, 3 Position, Plug; Connector Type A Molex
31M6592
Nana-Change Cord, M8, Pin Contacts, 3 Position, Plug; Connector Type A Molex 31M6592
NANA-CHANGE CORD, M8, PIN CONTACTS, 3 POSITION, PLUG; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.123ft; Product Range:-; Cable Length:4m RoHS Compliant: Yes

NANA-CHANGE CORD, M8, PIN CONTACTS, 3 POSITION, PLUG; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.123ft; Product Range:-; Cable Length:4m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1200860133-ND 31M6592
Product Name Circular Cable Assemblies Nana-Change Cord, M8, Pin Contacts, 3 Position, Plug; Connector Type A Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details