Cable Assembly 16.40' (5.00m)
Cable Assembly E152210 5m 24AWG M8 Circular 3 POS F Nano-Change (M8) Product overview: 1200860122 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1200860122 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 769444-1200860122
Series: Brad Nano-Change 120086
Color: Yellow
Connector Type: Circular 03 pos Female, Right Angle to Wire Leads
Length: 16.40' (5.00m)
Cable Type: Round
Shielding: Unshielded
Usage: Industrial Environments - IP68
Family Name: 120086
Categories: Cable Assemblies
Introduction Date: June 11, 2012
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
NC 3P FP 5M 90D COUPLER 24AWG ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | WM15456-ND | 448-1200860122 | 769444-1200860122 | 18P0770 |
| Product Name | Circular Cable Assemblies | Cable Assembly | Circular Cable Assemblies - 1200860122 | Nc 3P Fp 5M 90D Coupler 24Awg Rohs Compliant Molex |
| Cable Shielding | No Shielding |