Molex Circular Cable Assemblies 1200860102

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 900-1200860102-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
900-1200860102-ND
Circular Cable Assemblies 900-1200860102-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Nano-Change Cord, M8, Soc Contacts, 3 Position, Plug; Connector Type A Molex - 14B1383 - Newark, An Avnet Company
Chicago, IL, United States
Nano-Change Cord, M8, Soc Contacts, 3 Position, Plug; Connector Type A Molex
14B1383
Nano-Change Cord, M8, Soc Contacts, 3 Position, Plug; Connector Type A Molex 14B1383
NANO-CHANGE CORD, M8, SOC CONTACTS, 3 POSITION, PLUG; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Gender:Plug RoHS Compliant: Yes

NANO-CHANGE CORD, M8, SOC CONTACTS, 3 POSITION, PLUG; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200860102 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200860102
Cable Assemblies - Circular Cable Assemblies 1200860102
CBL CIRC 3POS FEM TO WIRE 6.56'

CBL CIRC 3POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 900-1200860102-ND 14B1383 1200860102
Product Name Circular Cable Assemblies Nano-Change Cord, M8, Soc Contacts, 3 Position, Plug; Connector Type A Molex Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details