Molex Sensor Cord, 3P, M8 Rcpt-M8 Plug, 0.3M; Connector Type A Molex 1200860099

Description
SENSOR CORD, 3P, M8 RCPT-M8 PLUG, 0.3M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120086 Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P, M8 RCPT-M8 PLUG, 0.3M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120086 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P, M8 Rcpt-M8 Plug, 0.3M; Connector Type A Molex - 57T4404 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P, M8 Rcpt-M8 Plug, 0.3M; Connector Type A Molex
57T4404
Sensor Cord, 3P, M8 Rcpt-M8 Plug, 0.3M; Connector Type A Molex 57T4404
SENSOR CORD, 3P, M8 RCPT-M8 PLUG, 0.3M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120086 Series RoHS Compliant: Yes

SENSOR CORD, 3P, M8 RCPT-M8 PLUG, 0.3M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120086 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57T4404
Product Name Sensor Cord, 3P, M8 Rcpt-M8 Plug, 0.3M; Connector Type A Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details