Molex Sensor Cord, 4P M8 Plug-Rcpt, 23.6; Connector Type A Molex 120086-8547

Description
SENSOR CORD, 4P M8 PLUG-RCPT, 23.6"; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M8 PLUG-RCPT, 23.6"; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M8 Plug-Rcpt, 23.6; Connector Type A Molex - 32X4951 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M8 Plug-Rcpt, 23.6; Connector Type A Molex
32X4951
Sensor Cord, 4P M8 Plug-Rcpt, 23.6; Connector Type A Molex 32X4951
SENSOR CORD, 4P M8 PLUG-RCPT, 23.6"; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

SENSOR CORD, 4P M8 PLUG-RCPT, 23.6"; Connector Type A:Nano-Change Plug; Connector Type B:Nano-Change Receptacle; No. of Positions:4 Positions; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32X4951
Product Name Sensor Cord, 4P M8 Plug-Rcpt, 23.6; Connector Type A Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details