Molex Cable Assy, M8 R/a Rcpt-Free End, 6.6Ft; Connector Type A Molex 120086-8178

Description
CABLE ASSY, M8 R/A RCPT-FREE END, 6.6FT; Connector Type A:90° Nano-Change Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, M8 R/A RCPT-FREE END, 6.6FT; Connector Type A:90° Nano-Change Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, M8 R/a Rcpt-Free End, 6.6Ft; Connector Type A Molex - 50AK9320 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, M8 R/a Rcpt-Free End, 6.6Ft; Connector Type A Molex
50AK9320
Cable Assy, M8 R/a Rcpt-Free End, 6.6Ft; Connector Type A Molex 50AK9320
CABLE ASSY, M8 R/A RCPT-FREE END, 6.6FT; Connector Type A:90° Nano-Change Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

CABLE ASSY, M8 R/A RCPT-FREE END, 6.6FT; Connector Type A:90° Nano-Change Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AK9320
Product Name Cable Assy, M8 R/a Rcpt-Free End, 6.6Ft; Connector Type A Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details