Molex Sensor Cord, 3P M8 Rcpt-Free End, 5M; Connector To Connector Molex 120086-8089

Description
SENSOR CORD, 3P M8 RCPT-FREE END, 5M; Connector to Connector:90° M8 Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120086 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M8 SensorRoHS Compliant: Yes
Description
SENSOR CORD, 3P M8 RCPT-FREE END, 5M; Connector to Connector:90° M8 Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120086 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M8 SensorRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M8 Rcpt-Free End, 5M; Connector To Connector Molex - 72AC7234 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Rcpt-Free End, 5M; Connector To Connector Molex
72AC7234
Sensor Cord, 3P M8 Rcpt-Free End, 5M; Connector To Connector Molex 72AC7234
SENSOR CORD, 3P M8 RCPT-FREE END, 5M; Connector to Connector:90° M8 Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120086 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M8 SensorRoHS Compliant: Yes

SENSOR CORD, 3P M8 RCPT-FREE END, 5M; Connector to Connector:90° M8 Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120086 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M8 SensorRoHS Compliant: Yes

Supplier's Site
Cable Assembly Sensors Molex - 50AK9318 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly Sensors Molex
50AK9318
Cable Assembly Sensors Molex 50AK9318
CABLE ASSEMBLY SENSORS

CABLE ASSEMBLY SENSORS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 72AC7234 50AK9318
Product Name Sensor Cord, 3P M8 Rcpt-Free End, 5M; Connector To Connector Molex Cable Assembly Sensors Molex
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details