Molex Sensor Cord, 3P M8 Rcpt-Free End, 5M; Connector To Connector Molex 120086-0464

Description
SENSOR CORD, 3P M8 RCPT-FREE END, 5M; Connector to Connector:90° M8 Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120086 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M8 SensorRoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M8 RCPT-FREE END, 5M; Connector to Connector:90° M8 Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120086 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M8 SensorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M8 Rcpt-Free End, 5M; Connector To Connector Molex - 72AC7232 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M8 Rcpt-Free End, 5M; Connector To Connector Molex
72AC7232
Sensor Cord, 3P M8 Rcpt-Free End, 5M; Connector To Connector Molex 72AC7232
SENSOR CORD, 3P M8 RCPT-FREE END, 5M; Connector to Connector:90° M8 Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120086 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M8 SensorRoHS Compliant: Yes

SENSOR CORD, 3P M8 RCPT-FREE END, 5M; Connector to Connector:90° M8 Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120086 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M8 SensorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC7232
Product Name Sensor Cord, 3P M8 Rcpt-Free End, 5M; Connector To Connector Molex
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details