Molex Nana-Change Cord, M8, Pin Contacts, 5 Position, Plug; Connector Type A Molex 120086-0207

Description
NANA-CHANGE CORD, M8, PIN CONTACTS, 5 POSITION, PLUG; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.123ft; Product Range:-; Cable Length:4m RoHS Compliant: Yes
Description
NANA-CHANGE CORD, M8, PIN CONTACTS, 5 POSITION, PLUG; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.123ft; Product Range:-; Cable Length:4m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Nana-Change Cord, M8, Pin Contacts, 5 Position, Plug; Connector Type A Molex - 15M2441 - Newark, An Avnet Company
Chicago, IL, United States
Nana-Change Cord, M8, Pin Contacts, 5 Position, Plug; Connector Type A Molex
15M2441
Nana-Change Cord, M8, Pin Contacts, 5 Position, Plug; Connector Type A Molex 15M2441
NANA-CHANGE CORD, M8, PIN CONTACTS, 5 POSITION, PLUG; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.123ft; Product Range:-; Cable Length:4m RoHS Compliant: Yes

NANA-CHANGE CORD, M8, PIN CONTACTS, 5 POSITION, PLUG; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.123ft; Product Range:-; Cable Length:4m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15M2441
Product Name Nana-Change Cord, M8, Pin Contacts, 5 Position, Plug; Connector Type A Molex
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details