SOCKET, 5P, M12, PG9; Product Range:Ultra-Lock 120085 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 86T4909 |
| Product Name | Socket, 5P, M12, Pg9; Product Range Molex |
| Mounting | Straight Cable Mount |