Molex Cables, Wires Fiber Optic Cables - 1200805083 1200805083

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122939-1200805083 Contact Material: Copper Orientation: Straight Number of Conductors: 8 Contact Plating: Gold Insulation Material: PVC Cable Length: 1 m Insulation Color: Black Categories: Cables, Wires Fiber Optic Cables Number of Cores: 8 Alternative Parts (Cross-Reference): 120080-5083; WW8030P02M010; Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant ELV: Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122939-1200805083 Contact Material: Copper Orientation: Straight Number of Conductors: 8 Contact Plating: Gold Insulation Material: PVC Cable Length: 1 m Insulation Color: Black Categories: Cables, Wires Fiber Optic Cables Number of Cores: 8 Alternative Parts (Cross-Reference): 120080-5083; WW8030P02M010; Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1200805083 - 1200805083 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1200805083
1200805083
Cables, Wires Fiber Optic Cables - 1200805083 1200805083
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122939-1200805083 Contact Material: Copper Orientation: Straight Number of Conductors: 8 Contact Plating: Gold Insulation Material: PVC Cable Length: 1 m Insulation Color: Black Categories: Cables, Wires Fiber Optic Cables Number of Cores: 8 Alternative Parts (Cross-Reference): 120080-5083; WW8030P02M010; Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant ELV: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1122939-1200805083
Contact Material: Copper
Orientation: Straight
Number of Conductors: 8
Contact Plating: Gold
Insulation Material: PVC
Cable Length: 1 m
Insulation Color: Black
Categories: Cables, Wires Fiber Optic Cables
Number of Cores: 8
Alternative Parts (Cross-Reference): 120080-5083; WW8030P02M010;
Country of Origin: PL
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Compliant
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1200805083
Product Name Cables, Wires Fiber Optic Cables - 1200805083
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket - F-POF-1000-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Wavelength 400 to 1000 nm (4000 to 10000 Å)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers