Molex Circular Cable Assemblies 1200790232

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1200790232-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1200790232-ND
Circular Cable Assemblies 1200790232-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Sensor Cord, 4P, M12 Rcpt-Pigtail, 2M; Connector Type A Molex - 35K9384 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Pigtail, 2M; Connector Type A Molex
35K9384
Sensor Cord, 4P, M12 Rcpt-Pigtail, 2M; Connector Type A Molex 35K9384
SENSOR CORD, 4P, M12 RCPT-PIGTAIL, 2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Brad Ultra-Lock 120079 SeriesRoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-PIGTAIL, 2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Brad Ultra-Lock 120079 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1200790232-ND 35K9384
Product Name Circular Cable Assemblies Sensor Cord, 4P, M12 Rcpt-Pigtail, 2M; Connector Type A Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details