Molex Circular Cable Assemblies 1200790164

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1200790164-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1200790164-ND
Circular Cable Assemblies 1200790164-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Sensor Cord, 4P, M12 Rcpt-Pigtail, 2M; Connector Type A Molex - 35K9369 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Rcpt-Pigtail, 2M; Connector Type A Molex
35K9369
Sensor Cord, 4P, M12 Rcpt-Pigtail, 2M; Connector Type A Molex 35K9369
SENSOR CORD, 4P, M12 RCPT-PIGTAIL, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Brad Ultra-Lock 120079 Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 RCPT-PIGTAIL, 2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Brad Ultra-Lock 120079 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1200790164-ND 35K9369
Product Name Circular Cable Assemblies Sensor Cord, 4P, M12 Rcpt-Pigtail, 2M; Connector Type A Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details