Molex Circular Cable Assemblies 1200790107

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1200790107-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1200790107-ND
Circular Cable Assemblies 1200790107-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Sensor Cord, 4P, M12 Plug-Pigtail, 2M; Connector Type A Molex - 35K9399 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-Pigtail, 2M; Connector Type A Molex
35K9399
Sensor Cord, 4P, M12 Plug-Pigtail, 2M; Connector Type A Molex 35K9399
SENSOR CORD, 4P, M12 PLUG-PIGTAIL, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Brad Ultra-Lock 120079 Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-PIGTAIL, 2M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:Brad Ultra-Lock 120079 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1200790107-ND 35K9399
Product Name Circular Cable Assemblies Sensor Cord, 4P, M12 Plug-Pigtail, 2M; Connector Type A Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 3.0 GHz, 6.0 ft. (1.83m) - CBL-6FM-75+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details