Molex Sensor Cord, 5P, M12 Plug-Free End, 2M; Connector To Connector Molex 120079-0239

Description
SENSOR CORD, 5P, M12 PLUG-FREE END, 2M; Connector to Connector:90° M12 Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:Ultra-Lock 120079 Series; SVHC:No SVHC (17-Dec-2015); Connector Type RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P, M12 PLUG-FREE END, 2M; Connector to Connector:90° M12 Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:Ultra-Lock 120079 Series; SVHC:No SVHC (17-Dec-2015); Connector Type RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P, M12 Plug-Free End, 2M; Connector To Connector Molex - 29AH8534 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M12 Plug-Free End, 2M; Connector To Connector Molex
29AH8534
Sensor Cord, 5P, M12 Plug-Free End, 2M; Connector To Connector Molex 29AH8534
SENSOR CORD, 5P, M12 PLUG-FREE END, 2M; Connector to Connector:90° M12 Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:Ultra-Lock 120079 Series; SVHC:No SVHC (17-Dec-2015); Connector Type RoHS Compliant: Yes

SENSOR CORD, 5P, M12 PLUG-FREE END, 2M; Connector to Connector:90° M12 Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:Ultra-Lock 120079 Series; SVHC:No SVHC (17-Dec-2015); Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH8534
Product Name Sensor Cord, 5P, M12 Plug-Free End, 2M; Connector To Connector Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details