Molex Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Molex 120076-8035

Description
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:120076 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes
Description
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:120076 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Molex - 70AC7223 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Molex
70AC7223
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Molex 70AC7223
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:120076 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:120076 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70AC7223
Product Name Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products