3 Position Circular Connector Receptacle, Male Pins Screw
Connector
MIC 3P M/M-ATTCH DUAL KEYWAY P; Product Range:120075 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
MIC 3P M/M-ATTCH DUAL KEYWAY P
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1200750017-ND | 1200750017 | 14B2376 | 18P4067 |
| Product Name | Circular Connector Assemblies | Mic 3P M/m-Attch Dual Keyway P; Product Range Molex | Mic 3P M/m-Attch Dual Keyway P Molex | |
| Connector Type | Circular / Cylindrical Connectors |