SENSOR CONNECTOR, M12, 3P, MALE, CABLE; Product Range:Micro-Change 120075 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 14B2377 |
| Product Name | Sensor Connector, M12, 3P, Male, Cable; Product Range Molex |
| Gender | Male / Plug |