Molex Circular Cable Assemblies 1200740241

Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet
Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM20916-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM20916-ND
Circular Cable Assemblies WM20916-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Sensor Connector; Connector Type A Molex - 14B2431 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector; Connector Type A Molex
14B2431
Sensor Connector; Connector Type A Molex 14B2431
SENSOR CONNECTOR; Connector Type A:1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:-; Accessory Type:Cordset; Cable Length:12"RoHS Compliant: Yes

SENSOR CONNECTOR; Connector Type A:1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:-; Accessory Type:Cordset; Cable Length:12"RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200740241 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200740241
Cable Assemblies - Circular Cable Assemblies 1200740241
CBL CIRC 6POS MALE TO WIRE 1'

CBL CIRC 6POS MALE TO WIRE 1'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM20916-ND 14B2431 1200740241
Product Name Circular Cable Assemblies Sensor Connector; Connector Type A Molex Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details