Molex Circular Cable Assemblies 1200740160

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1200740160-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1200740160-ND
Circular Cable Assemblies 1200740160-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200740160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1200740160
Cable Assemblies - Circular Cable Assemblies 1200740160
CBL CIRC 4POS MALE TO WIRE 1'

CBL CIRC 4POS MALE TO WIRE 1'

Supplier's Site
Sensor Connector; Connector Type A Molex - 15M4345 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector; Connector Type A Molex
15M4345
Sensor Connector; Connector Type A Molex 15M4345
SENSOR CONNECTOR; Connector Type A:1/2"-20 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Product Range:-; Accessory Type:Cordset; Cable Length:1ft RoHS Compliant: Yes

SENSOR CONNECTOR; Connector Type A:1/2"-20 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Product Range:-; Accessory Type:Cordset; Cable Length:1ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1200740160-ND 1200740160 15M4345
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Connector; Connector Type A Molex
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details