Molex Circular Cable Assemblies 1200740014

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1200740014-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1200740014-ND
Circular Cable Assemblies 1200740014-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Micro-Change Cord, 1/2-20 Female 2 Position Straight; Connector Type A Molex - 15M4343 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Change Cord, 1/2-20 Female 2 Position Straight; Connector Type A Molex
15M4343
Micro-Change Cord, 1/2-20 Female 2 Position Straight; Connector Type A Molex 15M4343
MICRO-CHANGE CORD, 1/2-20 FEMALE 2 POSITION STRAIGHT; Connector Type A:1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Product Range:- RoHS Compliant: Yes

MICRO-CHANGE CORD, 1/2-20 FEMALE 2 POSITION STRAIGHT; Connector Type A:1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:2 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1200740014-ND 15M4343
Product Name Circular Cable Assemblies Micro-Change Cord, 1/2-20 Female 2 Position Straight; Connector Type A Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to 0.025″ Square Sockets - 1034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details