Molex Cable Assembly, 22Awg, Single Ended, 6 Position, 6Ft; Connector Type A Molex 1200720569

Description
CABLE ASSEMBLY, 22AWG, SINGLE ENDED, 6 POSITION, 6FT; Connector Type A:1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, 22AWG, SINGLE ENDED, 6 POSITION, 6FT; Connector Type A:1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, 22Awg, Single Ended, 6 Position, 6Ft; Connector Type A Molex - 18P5149 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, 22Awg, Single Ended, 6 Position, 6Ft; Connector Type A Molex
18P5149
Cable Assembly, 22Awg, Single Ended, 6 Position, 6Ft; Connector Type A Molex 18P5149
CABLE ASSEMBLY, 22AWG, SINGLE ENDED, 6 POSITION, 6FT; Connector Type A:1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft RoHS Compliant: Yes

CABLE ASSEMBLY, 22AWG, SINGLE ENDED, 6 POSITION, 6FT; Connector Type A:1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:1.82m; Cable Length - Imperial:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18P5149
Product Name Cable Assembly, 22Awg, Single Ended, 6 Position, 6Ft; Connector Type A Molex
Cable Length 5.97 ft (18.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details