MOLEX
1200720459 -- MIC 5P FP 6 #18AWG PVC MOLEX
Molex
Mic 5P Fp 6 #18Awg Pvc Molex
1200720459
Description
MIC 5P FP 6 #18AWG PVC
Description
MIC 5P FP 6 #18AWG PVC
Suppliers
Mic 5P Fp 6 #18Awg Pvc Molex
18P4994
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
18P4994 |
|
Product Name
|
Mic 5P Fp 6 #18Awg Pvc Molex |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
10 to 14 AWG
View Details
4 suppliers