Molex Circular Cable Assemblies 1200720178

Description
Cable Assembly 12.00' (3.66m)
Request a Quote Datasheet
Description
Cable Assembly 12.00' (3.66m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM15315-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM15315-ND
Circular Cable Assemblies WM15315-ND
Cable Assembly 12.00' (3.66m)

Cable Assembly 12.00' (3.66m)

Buy Now Datasheet
Micro Change Cord, 1/2-20 Female 3 Position Straight; Connector Type A Molex - 96F4277 - Newark, An Avnet Company
Chicago, IL, United States
Micro Change Cord, 1/2-20 Female 3 Position Straight; Connector Type A Molex
96F4277
Micro Change Cord, 1/2-20 Female 3 Position Straight; Connector Type A Molex 96F4277
MICRO CHANGE CORD, 1/2-20 FEMALE 3 POSITION STRAIGHT; Connector Type A:1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3.7m; Cable Length - Imperial:12.14ft; Cable Length:12ft RoHS Compliant: Yes

MICRO CHANGE CORD, 1/2-20 FEMALE 3 POSITION STRAIGHT; Connector Type A:1/2"-20 UNF Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:3.7m; Cable Length - Imperial:12.14ft; Cable Length:12ft RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200720178 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200720178
Cable Assemblies - Circular Cable Assemblies 1200720178
CBL CIRC 3POS FMALE TO WIRE 12'

CBL CIRC 3POS FMALE TO WIRE 12'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM15315-ND 96F4277 1200720178
Product Name Circular Cable Assemblies Micro Change Cord, 1/2-20 Female 3 Position Straight; Connector Type A Molex Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
RF Cable Assemblies - 1064553-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details