Molex Circular Connector Assemblies 1200715011

Description
4 Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - WM24838-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
WM24838-ND
Circular Connector Assemblies WM24838-ND
4 Position Circular Connector Receptacle, Male Pins Screw

4 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sensor Connector, 4Pos, Plug, M12, Cable; Product Range Molex - 07AH4985 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 4Pos, Plug, M12, Cable; Product Range Molex
07AH4985
Sensor Connector, 4Pos, Plug, M12, Cable; Product Range Molex 07AH4985
SENSOR CONNECTOR, 4POS, PLUG, M12, CABLE; Product Range:Micro-Change 120071 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount; RoHS Compliant: Yes

SENSOR CONNECTOR, 4POS, PLUG, M12, CABLE; Product Range:Micro-Change 120071 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount; RoHS Compliant: Yes

Supplier's Site
M12 4P Ma Ra Pg9 Fa Molex/woodhead - 47AJ0406 - Newark, An Avnet Company
Chicago, IL, United States
M12 4P Ma Ra Pg9 Fa Molex/woodhead
47AJ0406
M12 4P Ma Ra Pg9 Fa Molex/woodhead 47AJ0406
M12 4P MA RA PG9 FA

M12 4P MA RA PG9 FA

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM24838-ND 1200715011 07AH4985 47AJ0406
Product Name Circular Connector Assemblies Sensor Connector, 4Pos, Plug, M12, Cable; Product Range Molex M12 4P Ma Ra Pg9 Fa Molex/woodhead
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Coaxial Connector (RF) Adapters - ABD.00.250.NTM-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
4 suppliers
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details