Molex 4A 3.63kV Electronic Connector 1200710045

Description
5 Pos Male Circular Connector, 4A, 3.63kV DC, IP67, Screw Term Product overview: 1200710045 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 3.63kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 3.63kV, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1200710045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5 Pos Male Circular Connector, 4A, 3.63kV DC, IP67, Screw Term Product overview: 1200710045 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 3.63kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 3.63kV, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1200710045 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A 3.63kV Electronic Connector
436-1200710045
4A 3.63kV Electronic Connector 436-1200710045
5 Pos Male Circular Connector, 4A, 3.63kV DC, IP67, Screw Term Product overview: 1200710045 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 3.63kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 3.63kV, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1200710045 can be used for catalog matching and distributor lookup.

5 Pos Male Circular Connector, 4A, 3.63kV DC, IP67, Screw Term Product overview: 1200710045 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 3.63kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 3.63kV, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1200710045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - WM4869-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
WM4869-ND
Circular Connector Assemblies WM4869-ND
5 Position Circular Connector Receptacle, Male Pins Screw

5 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Circular Connector, Plug, Size M12, 5 Position, Cable; Product Range Molex - 15M4866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size M12, 5 Position, Cable; Product Range Molex
15M4866
Circular Connector, Plug, Size M12, 5 Position, Cable; Product Range Molex 15M4866
CIRCULAR CONNECTOR, PLUG, SIZE M12, 5 POSITION, CABLE; Product Range:Micro-Change 120071 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Current Rating:4ARoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE M12, 5 POSITION, CABLE; Product Range:Micro-Change 120071 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; Current Rating:4ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-1200710045 1200710045 WM4869-ND 15M4866
Product Name 4A 3.63kV Electronic Connector Circular Connector Assemblies Circular Connector, Plug, Size M12, 5 Position, Cable; Product Range Molex
Gender Male / Plug Male / Plug
Termination Screw
Voltage Rating 36 volts 30 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products