Connector
Conn Circular F 5 POS ST Cable Mount 5 Terminal 1 Port Micro-Change® Product overview: 1200710043 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-1200710043 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207495-1200710043
Color: Black
Termination: IDC
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 5
Gender: Female
Housing Material: Polyamide
Orientation: Straight
Contact Plating: Silver
Ratings: IP67
Material: Nylon, Polyamide
Number of Pins: 5
Contact Gender: Female
Thread Size: M12
Categories: Circular Connectors
Alternative Parts (Cross-Reference): 120071-0043; 8A5000-32;
Country of Origin: PL
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Cable, Front, Socket
RoHS: Compliant
Radiation Hardening: No
Voltage Rating (DC): 36 V
REACH SVHC: Unknown
Connector Terminator M12-5 Black
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:Micro-Change 120071 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1200710043 | 329-1200710043 | 1207495-1200710043 | WM9263-ND | 14B2699 |
| Product Name | Electronic Connector | Circular Connectors - 1200710043 | Circular Connector Assemblies | Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Molex | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Termination | IDC | ||||
| Mounting | Cable, Front, Socket | Free Hanging (In-Line) |