Molex Circular Connector Assemblies 1200710040

Description
4 Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - WM15311-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
WM15311-ND
Circular Connector Assemblies WM15311-ND
4 Position Circular Connector Receptacle, Male Pins Screw

4 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
436-1200710040
Electronic Connector 436-1200710040
Circular Metric Connectors 4P M/M-ATTCH 90D PG7 SCREW Product overview: 1200710040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1200710040 can be used for catalog matching and distributor lookup.

Circular Metric Connectors 4P M/M-ATTCH 90D PG7 SCREW Product overview: 1200710040 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1200710040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor Connector, Plug, Size M12, 4 Position, Cable; Product Range Molex - 31M6777 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Plug, Size M12, 4 Position, Cable; Product Range Molex
31M6777
Sensor Connector, Plug, Size M12, 4 Position, Cable; Product Range Molex 31M6777
SENSOR CONNECTOR, PLUG, SIZE M12, 4 POSITION, CABLE; Product Range:Micro-Change 120071 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Connector Coding:- RoHS Compliant: Yes

SENSOR CONNECTOR, PLUG, SIZE M12, 4 POSITION, CABLE; Product Range:Micro-Change 120071 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Connector Coding:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM15311-ND 1200710040 436-1200710040 31M6777
Product Name Circular Connector Assemblies Electronic Connector Sensor Connector, Plug, Size M12, 4 Position, Cable; Product Range Molex
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 to 300 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823590-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers
Connector/Terminal/Pin - 950717 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
Cable Connectors - NCS-MCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
BrightConnX™ Rugged MRD - MRDBF08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers