Micro-Change (M12) Single Keyway with PG 9 Cable Fitting, 8A4006-32 120071-0039 Product overview: 1200710039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1200710039 can be used for catalog matching and distributor lookup.
4 Position Circular Connector Receptacle, Male Pins Screw
CIRCULAR CONNECTOR, PLUG, SIZE M12, 4 POSITION, CABLE; Product Range:Micro-Change 120071 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Current Rating:4ARoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-1200710039 | 471787 | WM6364-ND | 15M4864 |
| Product Name | Electronic Connector | Industrial Circular Connectors | Circular Connector Assemblies | Circular Connector, Plug, Size M12, 4 Position, Cable; Product Range Molex |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Termination | Screw | |||
| Voltage Rating | 250 volts | 250 volts |