Molex Industrial Circular Connectors 120071-0049

Description
Brad from Molex 1200710049
Request a Quote
Description
Brad from Molex 1200710049
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 9132386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
9132386
Industrial Circular Connectors 9132386
Brad from Molex 1200710049

Brad from Molex 1200710049

Supplier's Site
Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Molex - 72AC7230 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Molex
72AC7230
Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Molex 72AC7230
SENSOR CONN, M12, PLUG, 5POS, CABLE; Product Range:120071 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes

SENSOR CONN, M12, PLUG, 5POS, CABLE; Product Range:120071 Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 9132386 72AC7230
Product Name Industrial Circular Connectors Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nano Circular Connectors - A79111-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Plug - NECC-S1G9-C2-M - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details