Molex Circular Cable Assemblies 1200700246

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM15487-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM15487-ND
Circular Cable Assemblies WM15487-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, 5P M12 Rcpt-Free End, 3.3Ft; Connector Type A Molex - 18P5981 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 3.3Ft; Connector Type A Molex
18P5981
Sensor Cord, 5P M12 Rcpt-Free End, 3.3Ft; Connector Type A Molex 18P5981
SENSOR CORD, 5P M12 RCPT-FREE END, 3.3FT; Connector Type A:Micro-Change A-Size Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft

SENSOR CORD, 5P M12 RCPT-FREE END, 3.3FT; Connector Type A:Micro-Change A-Size Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft

Supplier's Site
Circular Cable Assemblies - 1200700246 - ODG (Origin Data Global)
Shenzhen, China
Circular Cable Assemblies
1200700246
Circular Cable Assemblies 1200700246
CBL 5POS FMALE TO WIRE 3.28'

CBL 5POS FMALE TO WIRE 3.28'

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM15487-ND 18P5981 1200700246
Product Name Circular Cable Assemblies Sensor Cord, 5P M12 Rcpt-Free End, 3.3Ft; Connector Type A Molex Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details