Molex Circular Cable Assemblies 1200700207

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM15488-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM15488-ND
Circular Cable Assemblies WM15488-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1380500-1200700207 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1380500-1200700207
Cable Assemblies - Circular Cable Assemblies 1380500-1200700207
Win Source Part Number: 1380500-1200700207 Category: Cable Assemblies>Circular Cable Assemblies Series: Brad Micro-Change 120070 Color: Multiple Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Length: 6.56' (2.00m) Cable Type: Individual Shielding: Unshielded Usage: Industrial Environments ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8544.42.9090 Mfr: Molex, LLC Base Product Number: 120070 RoHS Status: Not applicable 1st Connector Type: Receptacle 1st Connector Gender: Female Sockets 1st Connector Number of Positions: 5 1st Connector Number of Positions Loaded: All 1st Connector Shell Size - Insert: M12 1st Connector Orientation: Keyed 1st Connector Mounting Type: Panel Mount 2nd Connector Type: Wire Leads Assembly Configuration: Standard Cable Material: Polyvinyl Chloride (PVC) Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs

Win Source Part Number: 1380500-1200700207
Category: Cable Assemblies>Circular Cable Assemblies
Series: Brad Micro-Change 120070
Color: Multiple
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Length: 6.56' (2.00m)
Cable Type: Individual
Shielding: Unshielded
Usage: Industrial Environments
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8544.42.9090
Mfr: Molex, LLC
Base Product Number: 120070
RoHS Status: Not applicable
1st Connector Type: Receptacle
1st Connector Gender: Female Sockets
1st Connector Number of Positions: 5
1st Connector Number of Positions Loaded: All
1st Connector Shell Size - Insert: M12
1st Connector Orientation: Keyed
1st Connector Mounting Type: Panel Mount
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polyvinyl Chloride (PVC)
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 1 pcs

Buy Now Datasheet
Sensor Cord, M12 5P Rcpt-Pigtail, 0.305M; Connector Type A Molex - 07H0942 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 5P Rcpt-Pigtail, 0.305M; Connector Type A Molex
07H0942
Sensor Cord, M12 5P Rcpt-Pigtail, 0.305M; Connector Type A Molex 07H0942
SENSOR CORD, M12 5P RCPT-PIGTAIL, 0.305M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:0.305m; Cable Length - Imperial:1ft; Product Range:Micro-Change 120070 Series

SENSOR CORD, M12 5P RCPT-PIGTAIL, 0.305M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:0.305m; Cable Length - Imperial:1ft; Product Range:Micro-Change 120070 Series

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 1200700207 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
1200700207
Cable Assemblies - Circular Cable Assemblies 1200700207
CBL CIRC 5POS FEM TO WIRE 6.56'

CBL CIRC 5POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM15488-ND 1380500-1200700207 07H0942 1200700207
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, M12 5P Rcpt-Pigtail, 0.305M; Connector Type A Molex Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-292-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details