Cable Assembly 1.00' (304.80mm)
SENSOR CABLE; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"; Product Range:-; Accessory Type:Sensor Connector; Cable Length:1ft RoHS Compliant: Yes
CBL CIRC 4POS MALE TO WIRE 1'
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | WM8684-ND | 15M4870 | 1200700184 |
| Product Name | Circular Cable Assemblies | Sensor Cable; Connector Type A Molex | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding | No Shielding; Unshielded |