Molex Circular Cable Assemblies 1200700093

Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet
Description
Cable Assembly 1.00' (304.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM9700-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM9700-ND
Circular Cable Assemblies WM9700-ND
Cable Assembly 1.00' (304.80mm)

Cable Assembly 1.00' (304.80mm)

Buy Now Datasheet
Sensor Cord, M12 Rcpt-Free End, 11.8; Connector Type A Molex - 18P5824 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Rcpt-Free End, 11.8; Connector Type A Molex
18P5824
Sensor Cord, M12 Rcpt-Free End, 11.8; Connector Type A Molex 18P5824
SENSOR CORD, M12 RCPT-FREE END, 11.8"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Micro-Change 120070 Series RoHS Compliant: Yes

SENSOR CORD, M12 RCPT-FREE END, 11.8"; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Micro-Change 120070 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200700093 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200700093
Cable Assemblies - Circular Cable Assemblies 1200700093
CBL CIRC 4POS MALE TO WIRE 1'

CBL CIRC 4POS MALE TO WIRE 1'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM9700-ND 18P5824 1200700093
Product Name Circular Cable Assemblies Sensor Cord, M12 Rcpt-Free End, 11.8; Connector Type A Molex Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1W9-E-10-Q5-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 3M Length - 3023029-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
5 suppliers