Molex Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Molex 120070-5206

Description
SENSOR CORD, 5P M12 RCPT-FREE END, 12"; Connector Type A:Micro-Change Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"
Datasheet
Description
SENSOR CORD, 5P M12 RCPT-FREE END, 12"; Connector Type A:Micro-Change Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Molex - 32X5581 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Molex
32X5581
Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Molex 32X5581
SENSOR CORD, 5P M12 RCPT-FREE END, 12"; Connector Type A:Micro-Change Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"

SENSOR CORD, 5P M12 RCPT-FREE END, 12"; Connector Type A:Micro-Change Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:12"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32X5581
Product Name Sensor Cord, 5P M12 Rcpt-Free End, 12; Connector Type A Molex
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details