Molex Sensor Cord, 4P M12 Rcpt-Free End, 300Mm; Connector To Connector Molex 120070-0395

Description
SENSOR CORD, 4P M12 RCPT-FREE END, 300MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120070 Series; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M12 RCPT-FREE END, 300MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120070 Series; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Rcpt-Free End, 300Mm; Connector To Connector Molex - 72AC7223 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 300Mm; Connector To Connector Molex
72AC7223
Sensor Cord, 4P M12 Rcpt-Free End, 300Mm; Connector To Connector Molex 72AC7223
SENSOR CORD, 4P M12 RCPT-FREE END, 300MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120070 Series; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 300MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120070 Series; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC7223
Product Name Sensor Cord, 4P M12 Rcpt-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details