SENSOR CORD, 5P M12 RCPT-FREE END, 1M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:120070 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 01AH0098 |
| Product Name | Sensor Cord, 5P M12 Rcpt-Free End, 1M; Connector Type A Molex |
| Cable Length | 3.28 ft (10 dm) |