SENSOR CABLE ASSEMBLY; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 14B2797 |
| Product Name | Sensor Cable Assembly; Connector Type A Molex |
| Cable Length | 6.56 ft (20 dm) |