Molex Circular Cable Assemblies 1200680195

Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.98' (300.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM21488-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM21488-ND
Circular Cable Assemblies WM21488-ND
Cable Assembly 0.98' (300.00mm)

Cable Assembly 0.98' (300.00mm)

Buy Now Datasheet
Y-Splitter Cord, M12 Plug-2 X Rcpt/11.8; Connector Type A Molex - 24T2563 - Newark, An Avnet Company
Chicago, IL, United States
Y-Splitter Cord, M12 Plug-2 X Rcpt/11.8; Connector Type A Molex
24T2563
Y-Splitter Cord, M12 Plug-2 X Rcpt/11.8; Connector Type A Molex 24T2563
Y-SPLITTER CORD, M12 PLUG-2 X RCPT/11.8"; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle x2; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Y-SPLITTER CORD, M12 PLUG-2 X RCPT/11.8"; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle x2; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number WM21488-ND 24T2563
Product Name Circular Cable Assemblies Y-Splitter Cord, M12 Plug-2 X Rcpt/11.8; Connector Type A Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix - G125-MC10668M3-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BNC Male to Female RG174/U Coaxial Test Cable - 4025 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details