Molex Sensor Cord, M12 Plug-2X Rcpt, 3.3 ; Connector Type A Molex 120068-0197

Description
SENSOR CORD, M12 PLUG-2X RCPT, 3.3 ; Connector Type A:Micro-Change Plug; Connector Type B:2x Micro-Change Receptacle; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft
Datasheet
Description
SENSOR CORD, M12 PLUG-2X RCPT, 3.3 ; Connector Type A:Micro-Change Plug; Connector Type B:2x Micro-Change Receptacle; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, M12 Plug-2X Rcpt, 3.3 ; Connector Type A Molex - 57T8596 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Plug-2X Rcpt, 3.3 ; Connector Type A Molex
57T8596
Sensor Cord, M12 Plug-2X Rcpt, 3.3 ; Connector Type A Molex 57T8596
SENSOR CORD, M12 PLUG-2X RCPT, 3.3 ; Connector Type A:Micro-Change Plug; Connector Type B:2x Micro-Change Receptacle; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft

SENSOR CORD, M12 PLUG-2X RCPT, 3.3 ; Connector Type A:Micro-Change Plug; Connector Type B:2x Micro-Change Receptacle; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57T8596
Product Name Sensor Cord, M12 Plug-2X Rcpt, 3.3 ; Connector Type A Molex
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details