Molex Sensor Cord, 4P M12 Plug-2X3P M12 Rcpt; Connector To Connector Molex 120068-0195

Description
SENSOR CORD, 4P M12 PLUG-2X3P M12 RCPT; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120068 Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Description
SENSOR CORD, 4P M12 PLUG-2X3P M12 RCPT; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120068 Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-2X3P M12 Rcpt; Connector To Connector Molex - 72AC7219 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-2X3P M12 Rcpt; Connector To Connector Molex
72AC7219
Sensor Cord, 4P M12 Plug-2X3P M12 Rcpt; Connector To Connector Molex 72AC7219
SENSOR CORD, 4P M12 PLUG-2X3P M12 RCPT; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120068 Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-2X3P M12 RCPT; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:120068 Series; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC7219
Product Name Sensor Cord, 4P M12 Plug-2X3P M12 Rcpt; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064529-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details