Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215796-1200670235
Current Rating: 4 A
Gender: Female
Orientation: Right Angle
Contact Plating: Gold
Cable Length: 10 m
Insulation Color: Yellow
Categories: Custom Parts
Alternative Parts (Cross-Reference): 120067-0235; 8030P1A09M100;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
Voltage Rating (AC): 30 V
Wire/Cable Gauge: 22 AWG
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1215796-1200670235 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 1200670235 |