Molex Sensor Cord, 4P M12 Rcpt-Free End, 5M; Connector To Connector Molex 120067-5016

Description
SENSOR CORD, 4P M12 RCPT-FREE END, 5M; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120067 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes
Description
SENSOR CORD, 4P M12 RCPT-FREE END, 5M; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120067 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Rcpt-Free End, 5M; Connector To Connector Molex - 72AC7215 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 5M; Connector To Connector Molex
72AC7215
Sensor Cord, 4P M12 Rcpt-Free End, 5M; Connector To Connector Molex 72AC7215
SENSOR CORD, 4P M12 RCPT-FREE END, 5M; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120067 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 5M; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:120067 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC7215
Product Name Sensor Cord, 4P M12 Rcpt-Free End, 5M; Connector To Connector Molex
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL6NMQ-SM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details