Molex Circular Cable Assemblies 1200665456

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - WM15736-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
WM15736-ND
Circular Cable Assemblies WM15736-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Laguna Hills, CA, United States
Circular Cable Assemblies - 1200665456
1027352-1200665456
Circular Cable Assemblies - 1200665456 1027352-1200665456
Manufacturer: Molex, LLC Win Source Part Number: 1027352-1200665456 Color: Black Connector Type: Circular 04 pos Female to Male Length: 3.28' (1.00m) Cable Type: Round Usage: Industrial Environments - IP67 Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1027352-1200665456
Color: Black
Connector Type: Circular 04 pos Female to Male
Length: 3.28' (1.00m)
Cable Type: Round
Usage: Industrial Environments - IP67
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assembly - 448-1200665456 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-1200665456
Cable Assembly 448-1200665456
CBL 4POS MALE TO FMALE 3.28' Product overview: 1200665456 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1200665456 can be used for catalog matching and distributor lookup.

CBL 4POS MALE TO FMALE 3.28' Product overview: 1200665456 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-1200665456 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200665456 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200665456
Cable Assemblies - Circular Cable Assemblies 1200665456
CBL 4POS MALE TO FMALE 3.28'

CBL 4POS MALE TO FMALE 3.28'

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number WM15736-ND 1027352-1200665456 448-1200665456 1200665456
Product Name Circular Cable Assemblies Circular Cable Assemblies - 1200665456 Cable Assembly Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details