Molex Circular Cable Assemblies 1200661269

Description
Cable Assembly 11.48' (3.50m)
Request a Quote Datasheet
Description
Cable Assembly 11.48' (3.50m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1200661269-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1200661269-ND
Circular Cable Assemblies 1200661269-ND
Cable Assembly 11.48' (3.50m)

Cable Assembly 11.48' (3.50m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 1200661269 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
1200661269
Cable Assemblies - Circular Cable Assemblies 1200661269
CBL 4POS MALE TO FMALE 11.48'

CBL 4POS MALE TO FMALE 11.48'

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1200661269-ND 1200661269
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details